The LT1027CCS8-5 is a precision 5V voltage reference designed for 12- to 16-bit ADC and DAC systems, offering low drift and high stability. It is packaged in an 8-lead plastic small outline (SO-8) package, measuring 0.150 inch wide. The part provides an output voltage of 5.000V with a temperature coefficient of 2 to 3 ppm/°C and operates over a temperature range of 0°C to 70°C. It can source up to 15mA and sink up to 10mA, with output noise less than 3µV P-P from 0.1Hz to 10Hz. The device features a noise reduction pin and excellent transient response for demanding reference applications.
IC VREF SERIES 0.05% 8SOIC Product overview: LT1027CCS8-5#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1027CCS8-5#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1027CCS8-5#TRPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |