The LT1021DCS8-5 is a precision voltage reference IC with a 5V output, available in an 8-lead small outline plastic package. It features ultralow drift of 3 to 20 ppm/°C, output noise below 4.0 µV P-P from 0.1 Hz to 10 Hz, and operates in series or shunt mode with a maximum output current of 10 mA. The device supports input voltages up to 40 V and is qualified for industrial temperature operation from -40°C to 85°C. Long-term stability is 15 ppm over 1000 hours, and temperature hysteresis is 10 ppm over ±25°C. The packaging dimensions are 0.150 inch wide, with a recommended solder pad layout specified by the manufacturer.
IC VREF SERIES 1% 8SOIC Product overview: LT1021DCS8-5#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1021DCS8-5#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1021DCS8-5#TRPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Buried-Zener; Series, Buried Zener |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |