The LT1021CIN8-5 is a precision voltage reference IC with a 5V output, designed for applications requiring low drift and noise, such as ADC/DAC converters and digital voltmeters. It is available in an 8-lead PDIP package, measuring 9.91mm in length and 6.35mm in width. The device operates over an industrial temperature range of -40°C to 85°C, with a maximum output current of 10mA in both sourcing and sinking modes. It exhibits a temperature coefficient of 3ppm/°C max, output noise of 3.0µV P-P (0.1Hz to 10Hz), and long-term stability of 15ppm over 1000 hours. The reference supports series and shunt mode operation with over 100dB ripple rejection and a minimum 1V input/output differential. The LT1021-5 variant has an initial output tolerance of ±0.05%.
IC VREF SERIES 0.05% 8DIP Product overview: LT1021CIN8-5#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1021CIN8-5#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1021CIN8-5#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Buried-Zener; Series, Buried Zener |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |