The LT1021-5 is a precision voltage reference IC providing a stable 5V output with a maximum temperature drift of 20 ppm/°C and noise below 3.0 µV P-P between 0.1 Hz and 10 Hz. It can source or sink up to 10 mA and operates in series or shunt mode with a minimum input/output differential of 1 V. The device is available in an 8-pin PDIP (N8) package measuring 0.300 inch in width and is rated for commercial temperature operation from 0°C to 70°C. It exhibits long-term stability of 15 ppm over 1000 hours and is pin-compatible with industry-standard references such as Ref 01 and LM368.
V-Ref Precision 5V 10mA 8-Pin PDIP N Product overview: LT1021CCN8-5 from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 10mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1021CCN8-5 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1021CCN8-5 |
| Product Name | 5V 10mA Precision Voltage Reference IC |
| Type | Precision |