The LT1019 is a precision bandgap voltage reference designed for series or shunt operation, offering tight initial tolerance and low temperature drift. It is available in 2.5V, 4.5V, 5V, and 10V outputs, with the LT1019CS8-4.5 variant providing a 4.5V output in an 8-lead SOIC package. The device supports industrial temperature range operation from -40°C to 85°C with a maximum output voltage drift of 20ppm/°C and a line regulation of 0.5ppm/V typical. It can source or sink up to 10mA and features ultralow output impedance and noise-tested performance. The package is an 8-lead plastic SO (S8) with a pinout specifying input, output, trim, ground, and temperature output pins, with internal connections marked as do-not-connect.
IC VREF SERIES/SHUNT 0.2% 8SOIC Product overview: LT1019CS8-4.5#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1019CS8-4.5#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1019CS8-4.5#TRPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Series, Shunt |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |