The LT1019 is a precision voltage reference IC available in 2.5V, 4.5V, 5V, and 10V variants, designed for series or shunt operation with ultralow drift of 3ppm/°C typical and tight initial output voltage tolerance of 0.05% or 0.2%. It supports industrial temperature range operation from -40°C to 85°C and is offered in an 8-lead SO-8 package. The device can source or sink up to 10mA, features ultrahigh line rejection of 0.5ppm/V, and low output impedance of 0.02Ω, with 100% noise testing applied. It is a plug-in replacement for references such as AD580 and LM168, and includes a temperature output pin for thermal monitoring.
IC VREF SERIES 0.2% 8SOIC Product overview: LT1019CS8-2.5#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1019CS8-2.5#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1019CS8-2.5#TRPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Series, Shunt |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |