The LT1019 is a precision bandgap voltage reference with tight initial tolerance and ultralow temperature drift, available in 2.5V, 4.5V, 5V, and 10V output versions. The LT1019CN8-5 variant provides a 5V output in an 8-pin PDIP package, with a maximum initial output voltage tolerance of 0.2% and a temperature coefficient of 20ppm/°C over the industrial range of -40°C to 85°C. It supports both series and shunt operation, can source or sink up to 10mA, and features ultrahigh line rejection of 0.5ppm/V. The device includes a temperature output pin and is fully specified for operation with input voltages up to 40V.
IC VREF SERIES 0.2% 8DIP Product overview: LT1019CN8-5#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1019CN8-5#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1019CN8-5#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Series, Shunt |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |