The LT1019CH-5 is a precision voltage reference IC providing a 5V output with a 0.2% initial tolerance and a temperature coefficient of 20 ppm/°C over the commercial temperature range of 0°C to 70°C. It is available in an 8-lead PDIP package and supports both series and shunt operation with a maximum output current of 10mA. The device features ultralow drift, high line rejection of 0.5 to 3 ppm/V, and low output impedance of approximately 0.02Ω, making it suitable for precision analog applications such as ADC/DAC references and instrumentation. It is designed as a direct replacement for references including the AD580 and REF-01.
IC VREF PREC REFERENCE 5V TO5 Product overview: LT1019CH-5 from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1019CH-5 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1019CH-5 |
| Product Name | 5V Precision Voltage Reference IC |
| Package Type | Other; Bulk |