The LT1019ACS8-5#PBF is a precision voltage reference in an 8-lead SOIC package, offering a 5V output with a ±0.05% initial tolerance and a temperature coefficient of 5 ppm/°C over the commercial temperature range of 0°C to 70°C. It supports both series and shunt operation, sinks and sources up to 10 mA, and has a typical output impedance of 0.02 Ω. The device features ultralow line regulation of 0.5 ppm/V and is 100% noise tested. It is designed as a direct replacement for references such as the AD580 and REF-01 and includes a temperature output pin. The package is the S8 variant, which measures 5.0 mm × 4.0 mm with a 1.5 mm height, and is suitable for surface-mount applications.
IC VREF SERIES 0.05% 8SOIC Product overview: LT1019ACS8-5#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1019ACS8-5#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1019ACS8-5#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Series, Shunt |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |