The LT1019 is a precision bandgap voltage reference capable of series or shunt operation, with output voltages of 2.5V, 4.5V, 5V, or 10V. The LT1019ACN8-5 variant provides a 5V output with an initial tolerance of ±0.05% and a temperature coefficient of 5 ppm/°C over 0°C to 70°C. It is available in an 8-lead PDIP package and can source or sink up to 10mA. The device offers ultralow line regulation of 0.5 ppm/V and low output impedance of 0.02Ω. It is designed as a plug-in replacement for references such as AD580 and REF-01 and includes a temperature output pin. The part operates over a commercial temperature range of 0°C to 70°C and is 100% noise tested.
IC VREF SERIES 0.05% 8DIP Product overview: LT1019ACN8-5#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1019ACN8-5#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1019ACN8-5#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Series, Shunt |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |