The LT1019 is a precision bandgap voltage reference available in 2.5V, 4.5V, 5V, and 10V outputs, designed for series or shunt operation with tight initial tolerance and low temperature drift. The LT1019ACN8-4.5 variant provides a 4.5V output with 0.05% initial accuracy and 5ppm/°C temperature coefficient over 0°C to 70°C, packaged in an 8-lead PDIP with a width of 0.3 inches. It supports input voltages up to 40V, sinks or sources up to 10mA, and offers ultralow line rejection of 0.5ppm/V. The device is 100% noise tested and includes a temperature output pin. Operating temperature ranges include commercial (0°C to 70°C), industrial (-40°C to 85°C), and military (-55°C to 125°C) grades.
IC VREF SERIES 0.05% 8DIP Product overview: LT1019ACN8-4.5#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1019ACN8-4.5#P
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1019ACN8-4.5#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Series, Shunt |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |