The LT1019ACH-10 is a precision voltage reference IC providing a stable 10V output with a ±0.05% initial tolerance and a typical temperature coefficient of 5 ppm/°C over the 0°C to 70°C range. It supports series or shunt operation, sources or sinks up to 10 mA, and maintains ultrahigh line rejection of 0.5 ppm/V. The device is housed in an 8-lead TO-5 metal can package and is designed as a direct replacement for references such as the AD580 and LM168. It is 100% noise tested and includes a temperature output pin for thermal monitoring.
IC VREF TO5 Product overview: LT1019ACH-10 from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1019ACH-10 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1019ACH-10 |
| Product Name | Precision Voltage Reference IC |
| Package Type | Other; Bulk |