The LT1009IZ#PBF is a 2.5V shunt voltage reference in a 3-lead plastic TO-92 package, operating over a temperature range of -40°C to 85°C with a maximum initial tolerance of 0.2% and an average temperature coefficient of 35 ppm/°C. It has a reverse dynamic impedance of up to 1.4 Ω and can operate with a current range of 400 μA to 10 mA. The device is directly interchangeable with the LM136 and includes a trim terminal for ±5% voltage adjustment. A 20 ppm/kHr long-term stability is specified at 25°C with 1 mA bias current.
IC VREF SHUNT 0.2% TO92-3 Product overview: LT1009IZ#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009IZ#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1009IZ#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt |