The LT1009IS8#TRPBF is a precision 2.5 V shunt voltage reference in an 8-lead plastic SO package, operating over the temperature range of -40°C to 85°C with a maximum initial tolerance of 0.4% and an average temperature coefficient of 35 ppm/°C. It features a dynamic impedance of up to 1.4 Ω, reverse breakdown voltage ranging from 2.49 V to 2.51 V, and supports operation from 400 µA to 10 mA. The part is directly interchangeable with the LM136 and includes a trim terminal for ±5% adjustment without affecting temperature stability.
IC VREF SHUNT 0.4% 8SOIC Product overview: LT1009IS8#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009IS8#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1009IS8#TRPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt |