The LT1009CMS8#PBF is a 2.5V precision shunt voltage reference in an 8-lead plastic MSOP package, with a maximum initial tolerance of 0.2% and an average temperature coefficient of 35 ppm/°C over the operating range of 0°C to 70°C. It features a maximum dynamic impedance of 0.6Ω, operates over a wide current range, and is interchangeable with the LM136. A trim terminal allows adjustment of the output voltage by ±5%. The device is designed for use in 5V systems, 8-bit ADC/DAC references, digital voltmeters, and current loop control applications.
IC VREF SHUNT 0.4% 8MSOP Product overview: LT1009CMS8#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009CMS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1009CMS8#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt |