The LT1004IS8-1.2#TRPBF is a micropower shunt voltage reference in an 8-lead plastic SO package, providing a 1.2V reference voltage with guaranteed initial accuracy of ±4mV and operating current as low as 10µA. It operates over a temperature range of -40°C to 85°C, with a maximum temperature coefficient of 20ppm/°C and reverse dynamic impedance of 0.6Ω. The device is pin-compatible with the LM185/LM385 series and suited for battery-powered instrumentation and portable test systems.
IC VREF SHUNT 0.3% 8SOIC Product overview: LT1004IS8-1.2#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004IS8-1.2#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1004IS8-1.2#TRPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt |