The LT1004CS8-2.5#TRPBF is a 2-terminal micropower shunt voltage reference in an 8-lead plastic SO package, providing a 2.5V reference with guaranteed initial accuracy of ±20mV and operating current of 10µA. It maintains performance over a temperature range of 0°C to 70°C, with a maximum temperature coefficient of 20 ppm/°C and reverse dynamic impedance of 0.6 Ω at 100µA. It supports operating currents up to 20mA and features low noise and long-term stability of 20 ppm/kHr.
IC VREF SHUNT 0.8% 8SOIC Product overview: LT1004CS8-2.5#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004CS8-2.5#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1004CS8-2.5#TRPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt |