The LM4050CEX3-5.0+T is a precision shunt voltage reference in a 3-pin SC70 package measuring 1.8mm × 1.8mm, delivering a fixed 5.000V reverse breakdown voltage with ±0.5% initial accuracy. It operates over a temperature range of -40°C to +125°C with a maximum temperature coefficient of 50ppm/°C, supports a shunt current range of 60µA to 15mA, and requires no external capacitor for stability. The device is AEC-Q100 qualified and exhibits 28µVRMS output noise over 10Hz to 10kHz. The part number suffix indicates a specific packaging and RoHS status consistent with the SC70 variant described.
Voltage References 50ppm/ C Precision Micropower Shunt Voltage References with Multiple Reverse Breakdown Voltages Product overview: LM4050CEX3-5.0+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050CEX3-5.0+T
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LM4050CEX3-5.0+T |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt Precision References |