The LM4050AIM3-4.1+ is a precision two-terminal shunt voltage reference with a 4.096V reverse breakdown voltage, designed for applications requiring stable reference voltages in space-constrained environments. It is available in a 3-pin SOT-23 package and operates over a temperature range of -40°C to +125°C. The device has a maximum initial accuracy of 0.1%, a temperature coefficient of 50ppm/°C, and supports an operating current range from 60µA to 15mA. It requires no external stabilizing capacitor and maintains stability with capacitive loads. Output noise is 28µVRMS over 10Hz to 10kHz.
PRECISION MICROPOWER SHUNT VREF Product overview: LM4050AIM3-4.1+ from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050AIM3-4.1+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LM4050AIM3-4.1+ |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt |