The LM4050AIM3-2.5+ is a precision two-terminal shunt voltage reference with a fixed reverse breakdown voltage of 2.500V, designed for applications requiring stable reference voltages in space-constrained systems. It is packaged in a 3-pin SOT-23 surface-mount package measuring 8mm in length. The device offers a maximum initial accuracy of 0.1%, a temperature coefficient of 50ppm/°C over the -40°C to +125°C operating range, and operates with a current range of 60µA to 15mA. It requires no external stabilizing capacitor and maintains stability with capacitive loads. The part has a wideband output noise of 28µVRMS (10Hz to 10kHz) and a long-term stability of 120ppm after 1000 hours.
PRECISION MICROPOWER SHUNT VREF Product overview: LM4050AIM3-2.5+ from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050AIM3-2.5+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LM4050AIM3-2.5+ |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt |