The LM4050 is a precision two-terminal shunt voltage reference with fixed reverse breakdown voltages of 1.225V, 2.048V, 2.500V, 3.000V, 3.3V, 4.096V, and 5.000V, designed for space-critical applications. It is available in a 3-pin SC70 surface-mount package measuring 1.8mm × 1.8mm, with a maximum temperature coefficient of 50ppm/°C over the -40°C to +125°C range, and maximum initial accuracy of 0.1% for the A-grade version. The device operates with a shunt current range of 60µA to 15mA, requires no external capacitor, and is AEC-Q100 qualified. It exhibits 28µVRMS wideband noise (10Hz to 10kHz) and maintains stability under capacitive loads.
Voltage References 50ppm/ C Precision Micropower Shunt Voltage References with Multiple Reverse Breakdown Voltages Product overview: LM4050AEM3-2.1+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050AEM3-2.1+T
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LM4050AEM3-2.1+T |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt Precision References |