The LM4041BIX3-1.2 is a precision two-terminal shunt voltage reference with a fixed 1.225V reverse breakdown voltage, designed for space-critical applications. It is packaged in a 3-pin SC70 surface-mount package measuring 1.8mm × 1.8mm. The device offers 0.2% maximum initial accuracy and a 100ppm/°C maximum temperature coefficient guaranteed over -40°C to +85°C. It operates with a shunt current range of 60µA to 12mA, requires no external stabilizing capacitor, and has a low output noise of 20µVRMS (10Hz to 10kHz). The part tolerates capacitive loads and maintains stable performance across temperature and current variations.
PRECISION MICROPOWER SHUNT VREF Product overview: LM4041BIX3-1.2 from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041BIX3-1.2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LM4041BIX3-1.2 |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt |