The LM4040BIX3-2.5+T is a precision, two-terminal shunt voltage reference with a fixed reverse-breakdown voltage of 2.500V, in a 3-pin SC70 surface-mount package measuring 1.8mm x 1.8mm. It offers 0.2% maximum initial accuracy and a maximum temperature coefficient of 100ppm/°C over the operating range of -40°C to +125°C. The device operates with a shunt current range of 60μA to 15mA, requires no external stabilizing capacitor, and tolerates capacitive loads. It is AEC-Q100 qualified. Output noise is 28μVRMS across 10Hz to 10kHz.
Voltage References Improved Precision Micropower Shunt Volt Product overview: LM4040BIX3-2.5+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040BIX3-2.5+T
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LM4040BIX3-2.5+T |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt Precision References |