The LM4040BIM3-3.0+T is a precision, two-terminal shunt voltage reference with a fixed reverse-breakdown voltage of 3.000V and 0.2% initial accuracy, housed in a 3-pin SOT23 surface-mount package. It operates over a temperature range of -40°C to +125°C with a maximum temperature coefficient of 100ppm/°C and supports a shunt current range of 60μA to 15mA. The device requires no external stabilizing capacitor and is AEC-Q100 qualified for automotive applications.
Voltage References Improved Precision Micropower Shunt Volt Product overview: LM4040BIM3-3.0+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040BIM3-3.0+T
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LM4040BIM3-3.0+T |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt Precision References |