The LM4040 is a precision two-terminal shunt voltage reference available in fixed output voltages including 2.500V, offered in a 3-pin SC70 surface-mount package measuring 1.8mm × 1.8mm. The LM4040B variant guarantees ±0.2% initial accuracy and a maximum temperature coefficient of 100ppm/°C over the -40°C to +125°C range. It operates with a shunt current from 60µA to 15mA, requires no external stabilizing capacitor, and exhibits 35µVRMS wideband noise from 10Hz to 10kHz at 100µA. The device tolerates capacitive loads and maintains stability without additional components.
PRECISION MICROPOWER SHUNT VREF Product overview: LM4040BEX3-2.5 from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040BEX3-2.5 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LM4040BEX3-2.5 |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt |