The DS4303 is a nonvolatile electronically programmable voltage reference designed for factory calibration and in-circuit voltage adjustment. It operates from a 2.4V to 3.6V single supply and is housed in a small 5-lead SOT23 package. The output voltage can be adjusted within 300mV of the supply rails to within ±1mV accuracy and remains stable after power cycling. It provides ±1mA output current drive, has a low temperature coefficient, and includes output short-circuit protection. The device supports automated factory trimming, with a typical supply current of 1.1mA to 1.6mA and a settling time of up to 15ms/V. Its EEPROM memory retains the programmed voltage indefinitely, and programming is possible between 0°C and +70°C. The device is rated for operation from -40°C to +85°C.
IC VREF SERIES ADJ 0.03% SOT23-5 Product overview: DS4303R-U+ from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-DS4303R-U+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-DS4303R-U+ |
| Product Name | SOT23 Precision Voltage Reference IC |
| Type | Series |