The ADR5045BRTZ-REEL7 is a precision shunt voltage reference in a 3-lead SOT-23 package, offering a 5.0 V output with ±0.1% initial accuracy and a maximum temperature coefficient of 75 ppm/°C. It operates over a current range of 50 µA to 15 mA and is qualified for extended temperature operation from −40°C to +125°C. No external capacitor is required for stability. The part is RoHS compliant and housed in an SOT-23-3 package.
IC VREF SHUNT 0.1% SOT23-3 Product overview: ADR5045BRTZ-REEL7 from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR5045BRTZ-REEL
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR5045BRTZ-REEL7 |
| Product Name | SOT23 Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt |