The ADR5045AKSZ-R2 is a precision micropower shunt voltage reference in a 3-lead SC70 package, offering a 5.0 V output with ±0.2% initial accuracy and a maximum temperature coefficient of 100 ppm/°C. It operates over a current range of 50 µA to 15 mA and functions reliably from −40°C to +125°C. No external capacitor is required for stability, and it is pin-compatible with LM4040/LM4050 devices. The part is designed for portable, battery-powered, and automotive applications.
IC VREF SHUNT 0.2% SC70-3 Product overview: ADR5045AKSZ-R2 from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR5045AKSZ-R2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR5045AKSZ-R2 |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt |