The ADR5044WBRTZ-R7 is a precision shunt voltage reference in a 3-lead SOT-23 package, designed for battery-powered and automotive applications. It provides a 4.096 V output with an initial accuracy of ±0.1% and a maximum temperature coefficient of 75 ppm/°C over the extended temperature range of −40°C to +125°C. The device operates with a minimum current of 50 µA and requires no external capacitor. It is qualified for automotive applications and pin-compatible with the LM4040/LM4050.
IC VREF SHUNT 0.1% SOT23-3 Product overview: ADR5044WBRTZ-R7 from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR5044WBRTZ-R7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR5044WBRTZ-R7 |
| Product Name | SOT23 Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt |