The ADR4550DEZ is a precision voltage reference with a 5.0V output, available in an 8-lead LCC package. It operates over the 0°C to +70°C temperature range and meets the B grade specification with a maximum temperature coefficient of 2 ppm/°C and an initial output voltage error of ±0.02%. The device provides ±10 mA output current capability, draws a maximum quiescent current of 950 μA, and features an output noise of 1 μV p-p from 0.1 Hz to 10 Hz. It is AEC-Q100 qualified for automotive applications and exhibits a long-term drift of 8 ppm typical at 4500 hours.
IC VREF SERIES 0.02% 8LCC Product overview: ADR4550DEZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR4550DEZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR4550DEZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tray |