The ADR4530BRZ is a high-accuracy voltage reference IC with a nominal output voltage of 3.0 V, designed for precision data acquisition and measurement systems. It is housed in an 8-lead SOIC package and operates over the temperature range of −40°C to +125°C with a maximum temperature coefficient of 2 ppm/°C. The initial output voltage error is ±0.02% maximum, with output noise of 1 μV p-p from 0.1 Hz to 10 Hz. It supports an input voltage range of 3 V to 15 V, sources or sinks up to ±10 mA, and consumes a maximum quiescent current of 950 μA. The device is AEC-Q100 qualified for automotive applications and exhibits a long-term drift of 8 ppm typical at 4500 hours.
IC VREF SERIES 0.02% 8SOIC Product overview: ADR4530BRZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR4530BRZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR4530BRZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |