The ADR4530ARZ-R7 is a precision voltage reference with a 3.000 V output, housed in an 8-lead SOIC package. It operates over a temperature range of −40°C to +125°C with a maximum temperature coefficient of 4 ppm/°C (A grade), an initial output voltage error of ±0.04%, and a maximum quiescent current of 950 μA. The device provides ±10 mA output current drive, has 1 μV p-p output noise from 0.1 Hz to 10 Hz, and is AEC-Q100 qualified for automotive applications. It supports input voltages from 3 V to 15 V and has a dropout voltage of 1 V at 2 mA load.
IC VREF SERIES 0.04% 8SOIC Product overview: ADR4530ARZ-R7 from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR4530ARZ-R7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR4530ARZ-R7 |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |