The ADR445ARMZ is a precision voltage reference IC in an 8-lead MSOP package, part of a family featuring ultralow noise (2.25 µV p-p from 0.1 Hz to 10 Hz), 5.000 V output voltage, and a temperature coefficient of 10 ppm/°C for the A grade. It operates from a supply voltage of 3 V to 18 V with a minimum headroom of 500 mV, supports sourcing up to 10 mA and sinking up to −5 mA, and is specified for operation from −40°C to +125°C. The device includes a trim terminal for output voltage adjustment within ±0.5% without performance degradation.
IC VREF SERIES 0.12% 8MSOP Product overview: ADR445ARMZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR445ARMZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR445ARMZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |