The ADR445ARMZ-REEL7 is a precision voltage reference IC in an 8-lead MSOP package, offering a 5.000 V output with a B-grade initial accuracy of ±2 mV and a temperature coefficient of 3 ppm/°C. It supports output current sourcing of up to 10 mA and sinking down to −5 mA, operates with a supply voltage range of 3 V to 18 V, and maintains low dropout with a 500 mV headroom. The device features ultralow noise of 2.25 µV p-p (0.1 Hz to 10 Hz) and a wide operating temperature range of −40°C to +125°C.
IC VREF SERIES 0.12% 8MSOP Product overview: ADR445ARMZ-REEL7 from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR445ARMZ-REEL7
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR445ARMZ-REEL7 |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |