The ADR444ARMZ is a precision voltage reference IC in an 8-lead MSOP package, offering a 4.096 V output with a B-grade initial accuracy of ±1.6 mV and a temperature coefficient of 3 ppm/°C. It operates from a 3 V to 18 V supply, sustains a 500 mV headroom, and provides ±10 mA sourcing and −5 mA sinking capability. Output voltage noise is 1.8 µV p-p from 0.1 Hz to 10 Hz, with 45 nV/√Hz noise density at 1 kHz. The device functions over the −40°C to +125°C range and includes a trim terminal for output adjustment. It is designed for precision data acquisition, high-resolution data converters, and portable instrumentation.
IC VREF SERIES 0.13% 8MSOP Product overview: ADR444ARMZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR444ARMZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR444ARMZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |