The ADR443BRZ is a precision voltage reference IC with a 3.000 V output, offering an initial accuracy of ±1.2 mV and a temperature coefficient of 3 ppm/°C. It operates from a supply voltage of 3 V to 18 V with a minimum headroom of 500 mV and can source up to 10 mA or sink up to −5 mA. The device features ultralow noise of 1.4 µV p-p (0.1 Hz to 10 Hz) and a voltage noise density of 45 nV/√Hz at 1 kHz. It is available in an 8-lead SOIC_N package and is specified for operation over the extended industrial temperature range of −40°C to +125°C.
IC VREF SERIES 0.04% 8SOIC Product overview: ADR443BRZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR443BRZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR443BRZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |