The ADR443ARMZ is a precision voltage reference IC in an 8-lead MSOP package, offering a 3.000 V output with a 0.13% initial accuracy and a temperature coefficient of 10 ppm/°C. It operates over a −40°C to +125°C temperature range, sources up to 10 mA, and sinks up to −5 mA. The device features ultralow noise of 1.4 µV p-p (0.1 Hz to 10 Hz) and a supply voltage range of 3.5 V to 18 V with a 500 mV headroom requirement. The trim pin allows output voltage adjustment within ±0.5% without performance degradation.
IC VREF SERIES 0.13% 8MSOP Product overview: ADR443ARMZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR443ARMZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR443ARMZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |