The ADR441BRZ is a precision voltage reference IC with a 2.500 V output, 1 mV initial accuracy, and a temperature coefficient of 3 ppm/°C. It operates from a 3 V to 18 V supply, supports 10 mA sourcing and −5 mA sinking, and features ultralow noise of 1.2 µV p-p (0.1 Hz to 10 Hz). The device is housed in an 8-lead SOIC_N package and is specified for operation from −40°C to +125°C. It includes a trim terminal for output voltage adjustment within 0.5% and meets standard requirements for precision data acquisition, medical instrumentation, and industrial control applications.
IC VREF SERIES 0.04% 8SOIC Product overview: ADR441BRZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR441BRZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR441BRZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |