The ADR440BRZ is a precision voltage reference IC with a 2.048 V output, designed for high-accuracy applications such as data acquisition and portable instrumentation. It operates from a 3 V to 18 V supply, with a 500 mV dropout voltage, and can source up to 10 mA and sink up to −5 mA. The device features an initial accuracy of ±1 mV (0.05%) and a temperature coefficient of 3 ppm/°C. It exhibits ultralow noise of 1 µV p-p (0.1 Hz to 10 Hz) and a voltage noise density of 45 nV/√Hz at 1 kHz. The IC is available in an 8-lead SOIC_N package and is specified for operation from −40°C to +125°C.
IC VREF SERIES 0.05% 8SOIC Product overview: ADR440BRZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR440BRZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR440BRZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |