The ADR435BRZ is a precision voltage reference IC with a 5.000 V output, designed for use in precision data acquisition, high-resolution data converters, and instrumentation. It is available in an 8-lead SOIC_N package with dimensions consistent with the R-8 outline. This variant has an initial accuracy of ±1.5 mV and a temperature coefficient of 3 ppm/°C, operating over the industrial temperature range of −40°C to +125°C. The device can source up to 30 mA and sink up to −20 mA, with no external capacitor required. It features low noise of 3.5 µV p-p (0.1 Hz to 10 Hz), load regulation of 15 ppm/mA, and line regulation of 20 ppm/V. The output voltage is adjustable over a ±0.5% range via the trim terminal.
IC VREF SERIES 0.04% 8SOIC Product overview: ADR435BRZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR435BRZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR435BRZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |