The ADR435BRMZ-R7 is a precision voltage reference IC with a 5.000 V output, designed for high-accuracy applications such as data conversion and instrumentation. It is available in an 8-lead MSOP package and operates over the industrial temperature range of -40°C to +125°C. The device features a temperature coefficient of 3 ppm/°C and an initial accuracy of ±2 mV. It can source up to 30 mA and sink up to -20 mA of output current, with no external capacitor required. The part includes a trim terminal for ±0.5% output voltage adjustment and operates with a supply voltage range of 7.0 V to 18 V.
IC VREF SERIES 0.04% 8MSOP Product overview: ADR435BRMZ-R7 from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR435BRMZ-R7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR435BRMZ-R7 |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |