The ADR435ARZ is a precision XFET voltage reference with a 5.000 V output, available in an 8-lead SOIC_N package. It operates from a supply voltage of 7.0 V to 18 V and delivers ±6 mV initial accuracy at −40°C to +125°C. The device has a temperature coefficient of 10 ppm/°C, sources up to 30 mA, and sinks up to −20 mA. Noise from 0.1 Hz to 10 Hz is 3.5 µV p-p, and no external capacitor is required. The part includes a trim terminal for ±0.5% output adjustment without performance compromise.
IC VREF SERIES 0.12% 8SOIC Product overview: ADR435ARZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR435ARZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR435ARZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |