The ADR421 is a precision voltage reference IC providing a 2.500 V output with a temperature coefficient of 3 ppm/°C and initial accuracy of 0.04% or 0.12% depending on grade. It operates from a 4.5 V to 18 V supply, draws a maximum quiescent current of 0.5 mA, and can source up to 10 mA of output current. Noise performance is 1.75 μV p-p from 0.1 Hz to 10 Hz. The device is available in an 8-lead MSOP package and is specified over the −40°C to +125°C temperature range. It features low hysteresis, long-term stability of 50 ppm/1000 hours, and includes a trim terminal for ±0.5% output voltage adjustment.
IC VREF SERIES 0.12% 8MSOP Product overview: ADR421ARMZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR421ARMZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR421ARMZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |