The ADR280 is a 1.2 V ultralow power voltage reference designed for precision applications in battery-operated electronics and mobile stations, featuring a 3-lead SOT-23 or SC70 package. It operates from a 2.4 V to 5.5 V supply, consumes a maximum of 16 μA, and provides a 1.200 V output with a temperature coefficient of 40 ppm/°C maximum. The device offers high power supply rejection of -80 dB at 220 Hz and low output noise of 12.5 nV/√Hz. It is specified over the extended industrial temperature range of -40°C to +85°C.
IC VREF SERIES 0.4% SOT23-3 Product overview: ADR280ARTZ-R2 from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR280ARTZ-R2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR280ARTZ-R2 |
| Product Name | SOT23 Precision Voltage Reference IC |
| Type | Series |