The ADR02 is a 5.0 V precision voltage reference in 5-lead SC70 or TSOT packages, offering ±0.1% initial accuracy and a maximum temperature coefficient of 9 ppm/°C. It operates from 7.0 V to 36.0 V, provides 10 mA output current, and is specified over the −40°C to +125°C temperature range. The device requires no external capacitor and delivers low noise of 10 µV p-p from 0.1 Hz to 10.0 Hz. The ADR02BKSZ variant is available in 5-lead SC70 packaging.
IC VREF SERIES PREC 5V SC-70-5 Product overview: ADR02BKS-R2 from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR02BKS-R2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR02BKS-R2 |
| Product Name | 5V Precision Voltage Reference IC |
| Package Type | Other; Cut Tape (CT) |