The ADR01 is a 10.0 V precision voltage reference in a 5-lead SC70 package, designed for stable output across a wide supply range of 12.0 V to 36.0 V and operating temperatures from −40°C to +125°C. It offers ±0.1% initial accuracy and a temperature coefficient of 25 ppm/°C maximum for the A grade, with no external capacitor required. The device delivers up to 10 mA output current and is qualified for automotive applications in its W-variant. The ADR01AKS-REEL7 is a member of the ADR01 series, which includes pin-compatible SOIC and TSOT variants, though specific ratings for this exact part number are not printed.
IC VREF SERIES PREC 10V SC-70-5 / Voltage Reference IC V SC-70-5 Product overview: ADR01AKS-REEL7 from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR01AKS-REEL7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR01AKS-REEL7 |
| Product Name | 10V Precision Voltage Reference IC |
| Package Type | Other; Bulk |