The AD587JNZ is a 10 V precision voltage reference in an 8-lead PDIP package, designed for use with 8- to 16-bit DACs and ADCs. It offers an initial accuracy of ±10 mV and a maximum temperature coefficient of 20 ppm/°C over the 0°C to 70°C operating range. The device features a low quiescent current of 4 mA maximum, output noise of 4 μV p-p (0.1 Hz to 10 Hz), and a noise-reduction pin for external filtering. MIL-STD-883-complian
IC VREF SERIES 0.1% 8DIP Product overview: AD587JNZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AD587JNZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-AD587JNZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |