The AD586L is a high-precision 5 V voltage reference designed for use in 8- to 16-bit DACs and ADCs, offering ±2.5 mV initial accuracy and a maximum temperature coefficient of 5 ppm/°C over the −40°C to +85°C range. It is available in an 8-lead SOIC package and can source or sink up to 10 mA. The device features low output noise of 4 µV p-p (0.1 Hz to 10 Hz) and includes a noise reduction pin for external filtering. Laser trimming ensures stable performance without external components, and MIL-STD-883-complian
IC VREF SERIES 0.05% 8CERDIP Product overview: AD586LQ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AD586LQ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-AD586LQ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |