Comparator Quad ±18V/36V 14-Pin DMP T/R Product overview: NJM2901M-TE1 from Nisshinbo Micro Devices is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, 36V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 18V, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NJM2901M-TE1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-NJM2901M-TE1 |
| Product Name | Quad 18V 36V Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 36 volts |
| Power Dissipation (PD) | 300 milliwatts |