The MAX975 is a single comparator optimized for +3V and +5V single-supply applications, offering high-speed and low-power modes with auto-standby functionality. In high-speed mode, it has a propagation delay of 28ns and a supply current of 250µA, reducing to 3µA in low-power mode. It features rail-to-rail outputs, ground-sensing inputs, and internal hysteresis. The MAX975ESA+ variant is available in an 8-pin SO package and operates across -40°C to +85°C. Input common-mode voltage range extends from -0.2V to (VCC - 1.2V), and outputs can tolerate continuous short circuits to either rail. The device supports adjustable timeout periods via an external capacitor and is suitable for battery-powered systems, RF ID tags, and digital-line receivers.
Analog Comparators Single/Dual, +3V/+5V Dual-Speed Comparat Product overview: MAX975ESA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, +3V, +5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, +3V, +5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX975ESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX975ESA+ |
| Product Name | Dual +3V +5V Linear Comparator IC |
| RoHS Compliant | RoHS |